onsemi 30V 200mA 200MHz SOT-23 Bipolar Transistor KST4125MTF

Description
PNP BJT 30V 200mA 200MHz SOT-23 Product overview: KST4125MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4125MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP BJT 30V 200mA 200MHz SOT-23 Product overview: KST4125MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4125MTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 200mA 200MHz SOT-23 Bipolar Transistor
276-KST4125MTF
30V 200mA 200MHz SOT-23 Bipolar Transistor 276-KST4125MTF
PNP BJT 30V 200mA 200MHz SOT-23 Product overview: KST4125MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4125MTF can be used for catalog matching and distributor lookup.

PNP BJT 30V 200mA 200MHz SOT-23 Product overview: KST4125MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 200mA, 200MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 200mA, 200MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4125MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KST4125MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST4125MTF-ND
Single Bipolar Transistors KST4125MTF-ND
Bipolar (BJT) Transistor PNP 30V 200mA 200MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 30V 200mA 200MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST4125MTF - 070545-KST4125MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST4125MTF
070545-KST4125MTF
TRANSISTORS - Transistors (BJT) - Single - KST4125MTF 070545-KST4125MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070545-KST4125MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 200MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 50 @ 2mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070545-KST4125MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 50 @ 2mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST4125MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST4125MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST4125MTF
TRANS PNP 30V 0.2A SOT23-3

TRANS PNP 30V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KST4125MTF KST4125MTF-ND 070545-KST4125MTF KST4125MTF
Product Name 30V 200mA 200MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KST4125MTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP
IC(max) 200 milliamps 200 milliamps
VCEO 30 volts 30 volts
VCBO -30 volts
Unlock Full Specs
to access all available technical data