Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050936-KSC2881YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 120V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 100mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
NPN BJT 120V 800mA 120MHz SOT-89 Transistor Product overview: KSC2881YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 800mA, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 120V, 800mA, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2881YTF can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 120V 800mA 120MHz 1W Surface Mount SOT-89-3
TRANS NPN 120V 0.8A SOT89-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 1050936-KSC2881YTF | 276-KSC2881YTF | KSC2881YTF-ND | KSC2881YTF |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2881YTF | 120V 800mA 120MHz SOT-89 Bipolar Transistor | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | |
| Package Type | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | ||
| IC(max) | 800 milliamps | 800 milliamps | ||
| VCEO | 120 volts | 120 volts | ||
| VCBO | 120 volts |