Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050956-KSC5338DTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 11MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 450V
Max Vce (sat): 500mV @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 6 @ 2A, 1V
Maximum Power Dissipation: 75W
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Bipolar (BJT) Transistor NPN 450V 5A 11MHz 75W Through Hole TO-220-3
NPN Triple Diffused Planar Silicon Transistor
TRANS NPN 450V 5A TO220-3
Bipolar Transistors - BJT NPN Triple Diffused Planar Silicon
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1050956-KSC5338DTU | KSC5338DTU-ND | KSC5338DTU | KSC5338DTU | KSC5338DTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC5338DTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN; NPN | NPN | NPN |