NPN Triple Diffused Planar Silicon Transistor, 1000-TUBE Product overview: KSC5502DTTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5502DTTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 600V 2A 11MHz 50W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070504-KSC5502DTTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 11MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Max Vce (sat): 1.5V @ 200mA, 1A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 4 @ 1A, 1V
Maximum Power Dissipation: 50W
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
NPN Triple Diffused Planar Silicon Transistor
Bipolar Transistors - BJT NPN Trip Dif Planar Silicon Transistor
TRANS NPN 600V 2A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSC5502DTTU | KSC5502DTTU-ND | 070504-KSC5502DTTU | KSC5502DTTU | KSC5502DTTU | KSC5502DTTU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC5502DTTU | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | ||
| IC(max) | 2000 milliamps | 2000 milliamps | ||||
| VCEO | 600 volts | 600 volts | ||||
| VCBO | 1200 volts | |||||
| fT | 11 MHz |