onsemi 30V 1.5A 120MHz SOT-89 Bipolar Transistor KSC2883YTF

Description
NPN BJT 30V 1.5A 120MHz SOT-89 Transistor Product overview: KSC2883YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2883YTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 30V 1.5A 120MHz SOT-89 Transistor Product overview: KSC2883YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2883YTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 1.5A 120MHz SOT-89 Bipolar Transistor
276-KSC2883YTF
30V 1.5A 120MHz SOT-89 Bipolar Transistor 276-KSC2883YTF
NPN BJT 30V 1.5A 120MHz SOT-89 Transistor Product overview: KSC2883YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2883YTF can be used for catalog matching and distributor lookup.

NPN BJT 30V 1.5A 120MHz SOT-89 Transistor Product overview: KSC2883YTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1.5A, 120MHz, SOT-89. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1.5A, 120MHz, SOT-89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2883YTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2883YTF - 070493-KSC2883YTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2883YTF
070493-KSC2883YTF
TRANSISTORS - Transistors (BJT) - Single - KSC2883YTF 070493-KSC2883YTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070493-KSC2883YTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 2V @ 30mA, 1.5A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 160 @ 500mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070493-KSC2883YTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 2V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - KSC2883YTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2883YTF-ND
Single Bipolar Transistors KSC2883YTF-ND
Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2883YTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2883YTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2883YTF
TRANS NPN 30V 1.5A SOT89-3

TRANS NPN 30V 1.5A SOT89-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSC2883YTF 070493-KSC2883YTF KSC2883YTF-ND KSC2883YTF
Product Name 30V 1.5A 120MHz SOT-89 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2883YTF Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
IC(max) 1500 milliamps 1500 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
fT 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 100 mA NPN general-purpose transistor - BC847AQB-QZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) 100 milliamps
VCEO 45 volts
View Details
2 suppliers
45V 0.1A Bipolar Transistor - 276-BC847BTE6327 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Reel - TR
Packing Method Reel - TR
View Details
2 suppliers
Bipolar Transistors - 1219987 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details