Shenzhen Shengyu Electronics Technology Limited Datasheets for Reed Relays
Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more
| Product Name | Notes |
|---|---|
| 200V/1A REED RELAY, 1 FORM A, 12 | |
| 200V/1A REED RELAY, 1 FORM A, 24 | |
| 200V/1A REED RELAY, 1 FORM A, 5V | |
| REED RELAY 1 FORM A 12V SMD | |
| REED RELAY 1 FORM A 12V TH | |
| REED RELAY 1 FORM A 24V SMD | |
| REED RELAY 1A/12V | |
| REED RELAY 1A/24V/DIODE | |
| REED RELAY 1A/24V | |
| REED RELAY 1A/5V | |
| REED RELAY 1B/12V | |
| REED RELAY 1C/24V/DIODE | |
| REED RELAY 1C/24V | |
| REED RELAY 1C/5V/DIODE | |
| REED RELAY 1C/5V | |
| REED RELAY 2A/12V | |
| REED RELAY 2A/5V/COIL 200OHMS | |
| RELAY (HG) 1FC 685 OHMS 12V BOM/ | |
| RELAY COTO STANDARD CD REV.A BOM | |
| RELAY REED 3A 12V | |
| RELAY REED 3PST 250MA 5V | |
| RELAY REED 3PST 500MA 12V | |
| RELAY REED 3PST 500MA 5V | |
| RELAY REED 4PST 500MA 24V | |
| RELAY REED 5V | |
| RELAY REED DIP DPST .5A 5V | |
| RELAY REED DIP SPST .5A 12V | |
| RELAY REED DPDT 250MA 12V | |
| RELAY REED DPDT 250MA 5V | |
| RELAY REED DPST .5A 12V | |
| RELAY REED DPST 1A 5V | |
| RELAY REED DPST 250MA 5V | |
| RELAY REED DPST 500MA 12V | |
| RELAY REED DPST 500MA 24V | |
| RELAY REED DPST 500MA 5V | |
| RELAY REED SPDT 24V | |
| RELAY REED SPDT 250MA 12V | |
| RELAY REED SPDT 250MA 24V | |
| RELAY REED SPDT 250MA 5V | |
| RELAY REED SPDT 2A 24V | |
| RELAY REED SPDT 500MA 12V | |
| RELAY REED SPDT 500MA 24V | |
| RELAY REED SPDT 500MA 5V | |
| RELAY REED SPST 0.5A 12V | |
| RELAY REED SPST 0.5A 24V | |
| RELAY REED SPST 0.5A 5V | |
| RELAY REED SPST 1A 12V | |
| RELAY REED SPST 1A 24V | |
| RELAY REED SPST 1A 5V | |
| RELAY REED SPST 250MA 5V | |
| RELAY REED SPST 2A 5V THRU-HOLE | |
| RELAY REED SPST 2A 5V | |
| RELAY REED SPST 3A 12V | |
| RELAY REED SPST 3A 24V | |
| RELAY REED SPST 3A 5V | |
| RELAY REED SPST 500MA 12V | |
| RELAY REED SPST 500MA 15V | |
| RELAY REED SPST 500MA 24V | |
| RELAY REED SPST 500MA 5V | |
| RELAY REED SPST-NC 2A 12V | |
| RELAY REED SPST-NC 2A 24V | |
| RELAY REED SPST-NC 2A 5V | |
| RELAY REED SPST-NC 3A 12V | |
| RELAY REED SPST-NC 3A 24V | |
| RELAY REED SPST-NC 500MA 5V | |
| RELAY REED SPST-NO 2A 12V | |
| RELAY REED SPST-NO 2A 24V | |
| RELAY REED SPST-NO 2A 5V | |
| RELAY REED SPST-NO 3A 12V | |
| RELAY REED SPST-NO 3A 24V | |
| RELAY REED | |
| RELAY XINCOM CD REV. D BOM/MFG Y | |
| Relays - Reed Relays |