NPN BJT Transistor 15V 50mA 1.1GHz SOT-23 Product overview: KSC2757OMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 50mA, 1.1GHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 50mA, 1.1GHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2757OMTF can be used for catalog matching and distributor lookup.
RF Transistor NPN 15V 50mA 1.1GHz 150mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050931-KSC2757OMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 1.1GHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Typical Gain (hFE) (Min): 90 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
RF TRANS NPN 15V 1.1GHZ SOT23-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 283-KSC2757OMTF | KSC2757OMTF-ND | 1050931-KSC2757OMTF | KSC2757OMTF |
| Product Name | 15V 50mA 1.1GHz SOT-23 Bipolar Transistor | Bipolar RF Transistors | TRANSISTORS - RF Transistors (BJT) - KSC2757OMTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| IC(max) | 50 milliamps | |||
| VCEO | 15 volts | 15 volts | ||
| VCBO | 30 volts | |||
| fT | 1100 MHz |