onsemi 50V 100mA 250MHz SOT-23 Bipolar Transistor KSC1623YMTF

Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSC1623YMTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSC1623YMTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
50V 100mA 250MHz SOT-23 Bipolar Transistor
276-KSC1623YMTF
50V 100mA 250MHz SOT-23 Bipolar Transistor 276-KSC1623YMTF
NPN BJT Transistor, 50V, 100mA, 250MHz, SOT-23, 3000-REEL Product overview: KSC1623YMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1623YMTF can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 50V, 100mA, 250MHz, SOT-23, 3000-REEL Product overview: KSC1623YMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA, 250MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, 250MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1623YMTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KSC1623YMTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC1623YMTFTR-ND
Single Bipolar Transistors KSC1623YMTFTR-ND
Bipolar (BJT) Transistor NPN 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 50V 100mA 250MHz 200mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC1623YMTF - 018223-KSC1623YMTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC1623YMTF
018223-KSC1623YMTF
TRANSISTORS - Transistors (BJT) - Single - KSC1623YMTF 018223-KSC1623YMTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 018223-KSC1623YMTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 135 @ 1mA, 6V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018223-KSC1623YMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 135 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC1623YMTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC1623YMTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC1623YMTF
TRANS NPN 50V 0.1A SOT23-3

TRANS NPN 50V 0.1A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number KSC1623YMTF 276-KSC1623YMTF KSC1623YMTFTR-ND 018223-KSC1623YMTF KSC1623YMTF
Product Name 50V 100mA 250MHz SOT-23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC1623YMTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 2466942 - RS Components, Ltd.
Specs
Package Type PowerDI5060-8
View Details
45 V, 500 mA NPN general-purpose transistors - BC817-40QCZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 500 milliamps
VCEO 45 volts
View Details
4 suppliers