onsemi TRANSISTORS - Transistors (BJT) - Single - KSD471ACGTA KSD471ACGTA

Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet
Description
NPN Epitaxial Silicon Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KSD471ACGTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KSD471ACGTA - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSD471ACGTA - 1050982-KSD471ACGTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD471ACGTA
1050982-KSD471ACGTA
TRANSISTORS - Transistors (BJT) - Single - KSD471ACGTA 1050982-KSD471ACGTA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1050982-KSD471ACGTA Packaging: AMMO PACKAGE Mounting: Through Hole Frequency - Transition: 130MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-92-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 200 @ 100mA, 1V Maximum Power Dissipation: 800mW Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050982-KSD471ACGTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 130MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 200 @ 100mA, 1V
Maximum Power Dissipation: 800mW
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1A 30V 130MHz Bipolar Transistor
276-KSD471ACGTA
Through-Hole 1A 30V 130MHz Bipolar Transistor 276-KSD471ACGTA
NPN BJT Transistor, 1A, 30V VCEO, 130MHz, TO-92, Through Hole Product overview: KSD471ACGTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 30V, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 1A, 30V, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD471ACGTA can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 1A, 30V VCEO, 130MHz, TO-92, Through Hole Product overview: KSD471ACGTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A, 30V, 130MHz. Search-friendly keywords include transistor, BJT, switching, amplification, Through-Hole, 1A, 30V, 130MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD471ACGTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD471ACGTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD471ACGTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD471ACGTA
TRANS NPN 30V 1A TO92-3

TRANS NPN 30V 1A TO92-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSD471ACGTA 1050982-KSD471ACGTA 276-KSD471ACGTA KSD471ACGTA
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD471ACGTA Through-Hole 1A 30V 130MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
Package Type TO-92; TO-92-3 LF TO-92; SOT3; TO-92-3 TO-92; TO-92-3
Packing Method Ammo Pack Bulk; Bulk
IC(max) 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts
Unlock Full Specs
to access all available technical data