onsemi 300V 500mA 50MHz SOT-23 Bipolar Transistor KST92MTF

Description
Small Signal Bipolar Transistor, 0.5A, 300V, PNP
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.5A, 300V, PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KST92MTF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.5A, 300V, PNP

Small Signal Bipolar Transistor, 0.5A, 300V, PNP

Supplier's Site Datasheet
Singapore, Singapore
300V 500mA 50MHz SOT-23 Bipolar Transistor
276-KST92MTF
300V 500mA 50MHz SOT-23 Bipolar Transistor 276-KST92MTF
PNP BJT Transistor, 300V, 500mA, 50MHz, SOT-23, SM Product overview: KST92MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST92MTF can be used for catalog matching and distributor lookup.

PNP BJT Transistor, 300V, 500mA, 50MHz, SOT-23, SM Product overview: KST92MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 500mA, 50MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 500mA, 50MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST92MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KST92MTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST92MTFTR-ND
Single Bipolar Transistors KST92MTFTR-ND
Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 250mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 300V 500mA 50MHz 250mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KST92MTF
Bipolar Transistors - BJT KST92MTF
Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Bipolar Transistors - BJT PNP Si Transistor Epitaxial

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST92MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST92MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST92MTF
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - KST92MTF - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KST92MTF
Single Bipolar Transistors KST92MTF
TRANS PNP 300V 0.5A SOT23-3

TRANS PNP 300V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KST92MTF 276-KST92MTF KST92MTFTR-ND KST92MTF KST92MTF KST92MTF
Product Name 300V 500mA 50MHz SOT-23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity PNP PNP PNP PNP; PNP
Package Type SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps
VCEO 300 volts 300 volts 300 volts
Unlock Full Specs
to access all available technical data