Darlington Transistors NPN Si Transistor Epitaxial Darlington Product overview: KSP13TA from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-KSP13TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN - Darlington 30V 500mA 125MHz 625mW Through Hole TO-92-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002187-KSP13TA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 125MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 1.5V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 625mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
TRANS NPN DARL 30V 0.5A TO92-3
TRANS NPN DARL 30V 0.5A TO92-3
10000@5V,100mA 30V NPN 500mA 625mW TO-92-3 Darlington Transistors ROHS
TRANS, NPN, 30V, 0.5A, 150DEG C, 0.625W; Transistor Polarity:NPN; Collector Emitter Voltage Max:30V; Continuous Collector Current:500mA; Power Dissipation:625mW; Transistor Mounting:Through Hole; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Darlington Transistors | Transistors |
| Product Number | 2088-KSP13TA | KSP13TATB-ND | 002187-KSP13TA | KSP13TA | KSP13TA | KSP13TA | 46AC0939 |
| Product Name | MOSFET Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSP13TA | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Darlington Transistors | Trans, Npn, 30V, 0.5A, 150Deg C, 0.625W; Transistor Polarity Onsemi |
| Package Type | Ammo Pack | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | TO-3 | |
| Packing Method | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||
| Polarity | NPN | NPN; NPN - Darlington | NPN - Darlington; NPN | NPN | NPN | ||
| IC(max) | 500 milliamps | 500 milliamps | 500 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts |