Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 71056-KSC2756OMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Gain: 15dB to 23dB
Frequency - Transition: 850MHz
Transistor Polarity: NPN
Noise Figure (dB Typ @ f): 6.5dB @ 200MHz
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3 (TO-236)
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Typical Gain (hFE) (Min): 90 @ 5mA, 10V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
RF Transistor NPN 20V 30mA 850MHz 150mW Surface Mount SOT-23-3
NPN BJT Transistor 20V 30mA 850MHz SOT-23 Product overview: KSC2756OMTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 30mA, 850MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 30mA, 850MHz, SOT-23, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-KSC2756OMTF can be used for catalog matching and distributor lookup.
RF TRANS NPN 20V 850MHZ SOT23-3
RF TRANS NPN 20V 850MHZ SOT23-3
RF SMALL SIGNAL TRANSISTOR
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 71056-KSC2756OMTF | KSC2756OMTF-ND | 283-KSC2756OMTF | KSC2756OMTF | 598-KSC2756OMTF | KSC2756OMTF |
| Product Name | TRANSISTORS - RF Transistors (BJT) - KSC2756OMTF | Bipolar RF Transistors | 20V 30mA 850MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | RF TRANS NPN 20V 850MHZ SOT23-3 | Bipolar RF Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; SOT23; SOT-23-3 (TO-236) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |||
| Packing Method | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| TJ | 150 C (302 F) | -55 C (-67 F) | 150 C (302 F) | 150 C (302 F) | ||
| Power Gain | 90 dB | 15 to 23 dB | 15 dB |