Bipolar (BJT) Transistor NPN 80V 4A 8MHz 30W Through Hole TO-220-3
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSD526Y from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSD526Y can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1193630-KSD526Y
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 8MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Current - Collector Cutoff (Maximum): 30μA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: KSD526
Manufacturer Pack Quantity: 1,200
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 300mA, 3A
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 500mA, 5V
Maximum Power: 30W
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
TRANS NPN 80V 4A TO220-3
Bipolar Transistors - BJT NPN Epitaxial Sil
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSD526Y-ND | 2087-KSD526Y | 1193630-KSD526Y | KSD526Y | KSD526Y | KSD526Y |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSD526Y | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | TO-220; TO-220-3 | Bulk | TO-220; SOT3 | TO-220; TO-220-3 | ||
| Packing Method | Bulk | Bulk; Bulk | Bulk; Bulk | Bulk; Bulk | ||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| fT | 8 MHz |