onsemi TRANSISTORS - Transistors (BJT) - Single - KST4126MTF KST4126MTF

Description
Small Signal Bipolar Transistor, 0.2A, 25V, PNP
Request a Quote Datasheet
Description
Small Signal Bipolar Transistor, 0.2A, 25V, PNP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - KST4126MTF - Rochester Electronics
Newburyport, MA, United States
Small Signal Bipolar Transistor, 0.2A, 25V, PNP

Small Signal Bipolar Transistor, 0.2A, 25V, PNP

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST4126MTF - 1051072-KST4126MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST4126MTF
1051072-KST4126MTF
TRANSISTORS - Transistors (BJT) - Single - KST4126MTF 1051072-KST4126MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1051072-KST4126MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOT-23-3 Maximum Current Collector: 200mA VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 400mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 120 @ 2mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051072-KST4126MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOT-23-3
Maximum Current Collector: 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 400mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 2mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 0.2A SOT-23 Bipolar Transistor
276-KST4126MTF
25V 0.2A SOT-23 Bipolar Transistor 276-KST4126MTF
TRANS PNP 25V 0.2A SOT-23 Product overview: KST4126MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4126MTF can be used for catalog matching and distributor lookup.

TRANS PNP 25V 0.2A SOT-23 Product overview: KST4126MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 0.2A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 0.2A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST4126MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - KST4126MTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST4126MTF-ND
Single Bipolar Transistors KST4126MTF-ND
Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 25V 200mA 250MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANS PNP 25V 0.2A SOT-23 - 598-KST4126MTF - Utmel Electronic Limited
Hong Kong, China
TRANS PNP 25V 0.2A SOT-23
598-KST4126MTF
TRANS PNP 25V 0.2A SOT-23 598-KST4126MTF
TRANS PNP 25V 0.2A SOT-23

TRANS PNP 25V 0.2A SOT-23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST4126MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST4126MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST4126MTF
TRANS PNP 25V 0.2A SOT23-3

TRANS PNP 25V 0.2A SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number KST4126MTF 1051072-KST4126MTF 276-KST4126MTF KST4126MTF-ND 598-KST4126MTF KST4126MTF
Product Name TRANSISTORS - Transistors (BJT) - Single - KST4126MTF 25V 0.2A SOT-23 Bipolar Transistor Single Bipolar Transistors TRANS PNP 25V 0.2A SOT-23 Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP PNP PNP
Package Type SOP8 SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
IC(max) 200 milliamps 200 milliamps
VCEO 25 volts 25 volts
Unlock Full Specs
to access all available technical data