Bipolar (BJT) Transistor NPN 140V 600mA 300MHz 350mW Surface Mount SOT-23-3
NPN Epitaxial Silicon Transistor
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051079-KST5550MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 250mV @ 5mA, 50mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 60 @ 10mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs
NPN BJT Transistor, 140V, 600mA, 300MHz, SOT-23, SM Product overview: KST5550MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 600mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 600mA, 300MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST5550MTF can be used for catalog matching and distributor lookup.
TRANS NPN 140V 0.6A SOT23-3
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KST5550MTFTR-ND | KST5550MTF | 1051079-KST5550MTF | 276-KST5550MTF | KST5550MTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KST5550MTF | 140V 600mA 300MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN; NPN | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | SOT3; SOT23; SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 600 milliamps | 600 milliamps |