Bipolar Transistors - BJT NPN Epitaxial Sil Short Leads Product overview: KSC2073H2TSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2073H2TSTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 25W Through Hole TO-220-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1050911-KSC2073H2TST
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 4MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 150V
Max Vce (sat): 1V @ 50mA, 500mA
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 40 @ 500mA, 10V
Maximum Power Dissipation: 25W
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 50
Bipolar Transistors - BJT NPN Epitaxial Sil Short Leads
TRANS NPN 150V 1.5A TO220-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSC2073H2TSTU | KSC2073H2TSTU-ND | 1050911-KSC2073H2TSTU | 598-KSC2073H2TSTU | KSC2073H2TSTU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC2073H2TSTU | Bipolar Transistors - BJT NPN Epitaxial Sil Short Leads | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | Tube | TO-220; TO-220-3 Cropped Leads | TO-220; SOT3; TO-220-3 | ||
| Packing Method | Tube | Tube; Tube | Tube; Tube | ||
| IC(max) | 1500 milliamps | 1500 milliamps | 1500 milliamps | ||
| fT | 4 MHz |