onsemi Single Bipolar Transistors KSC5305DTU

Description
Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC5305DTUOS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC5305DTUOS-ND
Single Bipolar Transistors KSC5305DTUOS-ND
Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 400V 5A 75W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC5305DTU - 093400-KSC5305DTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC5305DTU
093400-KSC5305DTU
TRANSISTORS - Transistors (BJT) - Single - KSC5305DTU 093400-KSC5305DTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 093400-KSC5305DTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 500mV @ 400mA, 2A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 8 @ 2A, 1V Maximum Power Dissipation: 75W Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 093400-KSC5305DTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 500mV @ 400mA, 2A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 8 @ 2A, 1V
Maximum Power Dissipation: 75W
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
400V 5A TO-220 Bipolar Transistor
276-KSC5305DTU
400V 5A TO-220 Bipolar Transistor 276-KSC5305DTU
NPN BJT Transistor, 400V VCEO, 5A IC, TO-220 Product overview: KSC5305DTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5305DTU can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 400V VCEO, 5A IC, TO-220 Product overview: KSC5305DTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC5305DTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC5305DTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC5305DTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC5305DTU
TRANS NPN 400V 5A TO220-3

TRANS NPN 400V 5A TO220-3

Supplier's Site
Single Bipolar Transistors - KSC5305DTU - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
KSC5305DTU
Single Bipolar Transistors KSC5305DTU
TRANS NPN 400V 5A TO220-3

TRANS NPN 400V 5A TO220-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC5305DTUOS-ND 093400-KSC5305DTU 276-KSC5305DTU KSC5305DTU KSC5305DTU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC5305DTU 400V 5A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN; NPN
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220; TO-220-3
IC(max) 5000 milliamps 5000 milliamps 5000 milliamps
VCEO 400 volts 400 volts 400 volts
VCBO 800 volts
Unlock Full Specs
to access all available technical data