Shenzhen Shengyu Electronics Technology Limited Datasheets for DIP Switches

Dual in-line package (DIP) switches are electronic packages that consist of a series of tiny switches. DIP switches are used to configure computers and peripherals such as circuit boards and modems.
DIP Switches: Learn more

Page: 1 2 3 4 5
Product Name Notes
ADE08STR04-3 SPECIAL, PKG ON T
DIP SW GULL WING GOLD PLATED 4 S
LOW PROFILE 4 POS DIP SWITCH 5V
STANDARD 8 POSITION DIP SWITCH
SW ROTARY DIP BCD COMP 0.4VA 20V
SW ROTARY DIP HEX COMP 0.4VA 20V
SW ROTRY DIP BCD W/COMP 0.1A 28V
SW ROTRY DIP HEX W/COMP 0.1A 28V
SWITCH DIP FLUSH 2POS SMD JL
SWITCH DIP FLUSH 3POS SMD
SWITCH DIP FLUSH 4POS THRU HOLE
SWITCH DIP FLUSH 7POS SMD GW
SWITCH DIP LOW PROFILE 10POS T/H
SWITCH DIP LOW PROFILE 2POS SMD
SWITCH DIP SHUNT 10POS LP TIN
SWITCH DIP SPDT 12 POS T/H
SWITCH DIP SPST 1POS
SWITCH DIP SPST 4POS SEALED GOLD
SWITCH DIP SPST 4POS THRU HOLE
SWITCH DIP SPST 4POS
SWITCH DIP SPST 8POS T/H
SWITCH DIP SPST EXT ACT 3POS
SWITCH DIP SPST EXT ACT 9POS
SWITCH DIP SPST FLUSH 7POS SMD
SWITCH DIP SPST PIANO 10POS PCB
SWITCH DIP SPST PIANO 10POS
SWITCH DIP SPST PIANO 2POS PCB
SWITCH DIP SPST PIANO 4POS PCB
SWITCH DIP SPST PIANO 8POS PCB
SWITCH DIP SPST SLIDE 8POS SMD
SWITCH PIANO DIP SPST 150MA 30V
SWITCH PIANO DIP SPST 25MA 24V
SWITCH PIANO DIP SPST 50MA 24V
SWITCH ROCKER DIP DPDT 150MA 30V
SWITCH ROCKER DIP DPDT 25MA 24V
SWITCH ROCKER DIP SPDT 150MA 30V
SWITCH ROCKER DIP SPDT 25MA 24V
SWITCH ROCKER DIP SPST 150MA 30V
SWITCH ROCKER DIP SPST 25MA 24V
SWITCH ROCKER DIP SPST 60MA 5V
SWITCH ROTARY DIP BCD 0.40VA 20V
SWITCH ROTARY DIP BCD 100MA 50V
SWITCH ROTARY DIP HEX 0.40VA 20V
SWITCH ROTARY DIP HEX 100MA 50V
SWITCH ROTARY DIP SP4T 100MA 50V
SWITCH SHUNT DIP PROGRAMMABLE
SWITCH SLIDE DIP DPST 50MA 24V
SWITCH SLIDE DIP SPDT 50MA 24V
SWITCH SLIDE DIP SPST 100MA 20V
SWITCH SLIDE DIP SPST 100MA 24V
SWITCH SLIDE DIP SPST 10MA 5V
SWITCH SLIDE DIP SPST 14POS
SWITCH SLIDE DIP SPST 25MA 24V
SWITCH SLIDE DIP SPST 25MA 5V
SWITCH SLIDE DIP SPST 50MA 24V
SWITCH SLIDE DIP SPST
SWITCH TOGGLE DIP DPDT 25MA 24V
SWTCH DIP 10POS RA UNSEALED GOLD

Next >>