Shenzhen Shengyu Electronics Technology Limited Datasheets for FireWire® Cables
FireWire cables are used to connect devices that use FireWire, an interface standard developed by Apple Computer and adopted by the IEEE, for very fast digital data transfers. They are used to connect peripherals such as digital camcorders and set-top boxes to personal computers, especially Macintosh computers. FireWire cables permit hot swapping and the transmission of data, video and audio over a single cable at very high bit rates.
FireWire® Cables: Learn more
| Product Name | Notes |
|---|---|
| CBL IEEE1394 4POS TO 4POS 6' | |
| CBL IEEE1394 6POS TO 4POS 15' | |
| CBL IEEE1394 6POS TO 4POS 3' | |
| CBL IEEE1394 6POS TO 4POS 6' | |
| CBL IEEE1394 6POS TO 6POS 1.64' | |
| CBL IEEE1394 6POS TO 6POS 15' | |
| CBL IEEE1394 6POS TO 6POS 16' | |
| CBL IEEE1394 6POS TO 6POS 25' | |
| CBL IEEE1394 6POS TO 6POS 3' | |
| CBL IEEE1394 6POS TO 6POS 3.28' | |
| CBL IEEE1394 6POS TO 6POS 6' | |
| CBL IEEE1394 6POS TO 6POS 6.56' | |
| CBL IEEE1394 9POS TO 4POS 10' | |
| CBL IEEE1394 9POS TO 4POS 6' | |
| CBL IEEE1394 9POS TO 6POS 10' | |
| CBL IEEE1394 9POS TO 6POS 6' | |
| CBL IEEE1394 9POS TO 9POS 10' | |
| CBL IEEE1394 9POS TO 9POS 6' |