Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070487-KSC2682YSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 200MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 180V
Max Vce (sat): 500mV @ 5mA, 50mA
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 160 @ 10mA, 5V
Maximum Power Dissipation: 1.2W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 180V 100mA 200MHz 1.2W Through Hole TO-126-3
NPN BJT 180V 100mA 200MHz TO-126 Transistor Product overview: KSC2682YSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 100mA, 200MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 180V, 100mA, 200MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2682YSTU can be used for catalog matching and distributor lookup.
TRANS NPN 180V 0.1A TO126-3
TRANS NPN 180V 0.1A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 070487-KSC2682YSTU | KSC2682YSTU-ND | 276-KSC2682YSTU | KSC2682YSTU | KSC2682YSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2682YSTU | Single Bipolar Transistors | 180V 100mA 200MHz Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | |
| Package Type | SOT3; TO-126-3 | TO-225AA, TO-126-3 | TO-225AA, TO-126-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||
| VCEO | 180 volts | 180 volts | 180 volts | ||
| VCBO | 180 volts |