Manufacturer: ON Semiconductor
Win Source Part Number: 922520-KSC2688OSTU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 300 V 200 mA 80MHz 1.25 W Through Hole TO-126
Package: Tube
Package: TO-225AA, TO-126-3
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSC2688
Categories: Discrete Semiconductor Products
Case / Package: TO-126
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126
TRANS NPN 300V 0.2A TO126
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 922520-KSC2688OSTU | KSC2688OSTU-ND | KSC2688OSTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC2688OSTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN |