Shenzhen Shengyu Electronics Technology Limited Datasheets for RF Power Detector ICs
RF Power Detector IC's. are chips that detect the presence and strength of an RF signals and provide a corresponding output.
RF Power Detector ICs: Learn more
| Product Name | Notes |
|---|---|
| 3 GHz Fast Responding Linear Power Detector with 40dB Dynamic Range | |
| 50 MHz to 3.5 GHz 40 dB Logarithmic Power Detector for CDMA and WCDMA | |
| 50 MHz to 4 GHz 40 dB Logarithmic Power Detector for CDMA and WCDMA | |
| 6 GHz Linear RMS Power Detector with 40 dB Dynamic Range | |
| 8 GHz Logarithmic RMS Power Detector With 45 dB Dynamic Range | |
| Dual Output, Quad-Band GSM/GPRS Power Amplifier Controller | |
| Dual-Channel Integrated Mean Square Power Detector for CDMA & WCDMA | |
| RF Power Detector for CDMA and WCDMA in micro SMD | |
| RF Power Detectors for CDMA and WCDMA in micro SMD |