onsemi TRANSISTORS - Transistors (BJT) - Single - KSD73YTU KSD73YTU

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070524-KSD73YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 5mA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 10V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070524-KSD73YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 5mA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 10V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - KSD73YTU - 070524-KSD73YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSD73YTU
070524-KSD73YTU
TRANSISTORS - Transistors (BJT) - Single - KSD73YTU 070524-KSD73YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070524-KSD73YTU Packaging: Tube/Rail Mounting: Through Hole Frequency - Transition: 20MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 5A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 2V @ 500mA, 5A Collector Cut-off Current(Max): 5mA (ICBO) Typical Gain (hFE) (Min): 120 @ 1A, 10V Maximum Power Dissipation: 30W Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070524-KSD73YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 20MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2V @ 500mA, 5A
Collector Cut-off Current(Max): 5mA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1A, 10V
Maximum Power Dissipation: 30W
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - KSD73YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSD73YTU-ND
Single Bipolar Transistors KSD73YTU-ND
Bipolar (BJT) Transistor NPN 60V 5A 20MHz 30W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 60V 5A 20MHz 30W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
60V 5A TO-220 Bipolar Transistor
276-KSD73YTU
60V 5A TO-220 Bipolar Transistor 276-KSD73YTU
TRANS NPN 60V 5A TO-220 Product overview: KSD73YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD73YTU can be used for catalog matching and distributor lookup.

TRANS NPN 60V 5A TO-220 Product overview: KSD73YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD73YTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSD73YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSD73YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSD73YTU
TRANS NPN 60V 5A TO220-3

TRANS NPN 60V 5A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 070524-KSD73YTU KSD73YTU-ND 276-KSD73YTU KSD73YTU
Product Name TRANSISTORS - Transistors (BJT) - Single - KSD73YTU Single Bipolar Transistors 60V 5A TO-220 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3
IC(max) 5000 milliamps 5000 milliamps
VCEO 60 volts 60 volts
VCBO 100 volts
Unlock Full Specs
to access all available technical data