Bipolar (BJT) Transistor NPN 400V 7A 1.5W Through Hole TO-220-3
Trans NPN 400V 7A TO-220 Product overview: KSC2335YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 7A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 7A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2335YTU can be used for catalog matching and distributor lookup.
Win Source Part Number: 1050733-KSC2335YTU
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 1,000
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 400 V
Current - Collector (Ic) (Max): 7 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 1V @ 600mA, 3A
Current - Collector Cutoff (Max): 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 40 @ 1A, 5V
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220-3
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: onsemi
Base Product Number: KSC2335
Product Status: Obsolete
TRANS NPN 400V 7A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC2335YTU-ND | 276-KSC2335YTU | 1050733-KSC2335YTU | KSC2335YTU |
| Product Name | Single Bipolar Transistors | 400V 7A TO-220 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3 | ||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | |
| VCEO | 400 volts | 400 volts | ||
| VCBO | 500 volts |