Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070511-KSC945YBU
Packaging: Bulk
Mounting: Through Hole
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 120 @ 1mA, 6V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
TRANS NPN 50V 0.15A TO92-3 Product overview: KSC945YBU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC945YBU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92-3
Transistor, Fairchild, KSC945YBU
Transistor, Fairchild, KSC945YBU
Transistor, Fairchild, KSC945YBU
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 50V 0.15A TO92-3
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 070511-KSC945YBU | KSC945YBU | 276-KSC945YBU | KSC945YBU-ND | 8064526P | 8064526 | KSC945YBU | KSC945YBU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC945YBU | 50V 0.15A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN | NPN | NPN | NPN | NPN | |||
| Package Type | TO-92; SOT3; TO-92-3 | TO-92; TO-92-3 | Bulk | TO-92; TO-226-3, TO-92-3 (TO-226AA) | TO-92; TO-92 | TO-92; To-92 | ||
| Packing Method | Bulk; Bulk | Bulk | Bulk; Bulk | |||||
| IC(max) | 150 milliamps | 150 milliamps | ||||||
| VCEO | 50 volts | 50 volts |