Bipolar (BJT) Transistor NPN 100V 3A 3MHz 1.56W Surface Mount D-Pak
NPN Epitaxial Silicon Transistor
NPN BJT 100V 3A DPAK Surface Mount Transistor Product overview: KSH31CTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 3A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 3A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH31CTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051023-KSH31CTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 3MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 1.2V @ 375mA, 3A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 10 @ 3A, 4V
Maximum Power Dissipation: 1.56W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
TRANS NPN 100V 3A DPAK
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSH31CTFTR-ND | KSH31CTF | 276-KSH31CTF | 1051023-KSH31CTF | KSH31CTF |
| Product Name | Single Bipolar Transistors | SMD 100V 3A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSH31CTF | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | |
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | DPAK-3 | SOT3; D-Pak | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | |||
| VCEO | 100 volts | 100 volts |