NPN Epitaxial Silicon Transistor
NPN Epitaxial Silicon Transistor
Bipolar (BJT) Transistor NPN 50V 100mA 250MHz 200mW Surface Mount SOT-23-3
Bipolar Transistors - BJT NPN Epitaxial Transistor Product overview: KSC1623LMTF from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC1623LMTF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018222-KSC1623LMTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 1mA, 6V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
TRANS NPN 50V 0.1A SOT23-3
TRANS NPN 50V 0.1A SOT23-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC1623LMTF | KSC1623LMTFTR-ND | 2087-KSC1623LMTF | 018222-KSC1623LMTF | KSC1623LMTF | KSC1623LMTF |
| Product Name | Single Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC1623LMTF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN; NPN | NPN; NPN | |
| Package Type | SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P | SOT23; TO-236-3, SC-59, SOT-23-3 | Reel | SOT3; SOT23; SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |||
| fT | 250 MHz |