Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070534-KSE800STU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-126-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 750 @ 1.5A, 3V
Maximum Power Dissipation: 40W
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Quantity per package: 1,920
Bipolar (BJT) Transistor NPN - Darlington 60V 4A 40W Through Hole TO-126-3
NPN Epitaxial Silicon Darlington Transistor, 1920-TUBE Product overview: KSE800STU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE800STU can be used for catalog matching and distributor lookup.
TRANS NPN DARL 60V 4A TO-126
Darlington Transistors NPN Epitaxial Sil Darl
TRANS NPN DARL 60V 4A TO126-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | 070534-KSE800STU | KSE800STU-ND | 276-KSE800STU | 598-KSE800STU | KSE800STU | KSE800STU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSE800STU | Single Bipolar Transistors | Bipolar Transistor | TRANS NPN DARL 60V 4A TO-126 | Darlington Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Darlington | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; TO-126-3 | TO-225AA, TO-126-3 | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | ||||
| VCEO | 60 volts | 60 volts | ||||
| VCBO | 60 volts |