Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 400mW Through Hole TO-92-3
Bipolar (BJT) Transistor NPN 50V 150mA 80MHz 400mW Through Hole TO-92-3
NPN Epitaxial Silicon Transistor
Transistor, Fairchild, KSC1815YTA
Transistor, Fairchild, KSC1815YTA
Transistor, Fairchild, KSC1815YTA
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC1815YTA from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC1815YTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 133951-KSC1815YTA
Packaging: AMMO PACKAGE
Mounting: Through Hole
Frequency - Transition: 80MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-92-3
Maximum Current Collector: 150mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 2mA, 6V
Maximum Power Dissipation: 400mW
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
TRANS NPN 50V 0.15A TO92-3
50V 400mW 70@2mA,6V 150mA NPN TO-92-3 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN Epitaxial Sil
TRANS NPN 50V 0.15A TO92-3
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSC1815YTATB-ND | KSC1815YTA | 8064471P | 8064471 | 2087-KSC1815YTA | 133951-KSC1815YTA | KSC1815YTA | KSC1815YTA | KSC1815YTA | KSC1815YTA |
| Product Name | Single Bipolar Transistors | Bipolar Transistors | Bipolar Transistors | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC1815YTA | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | NPN | NPN; NPN | NPN; NPN | NPN | |||
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; TO-92-3 LF | TO-92; TO-92 | TO-92; To-92 | Ammo Pack | TO-92; SOT3; TO-92-3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92 | ||
| Packing Method | Ammo Pack | Ammo Pack | Tape Reel; Cut Tape (CT),Tape & Box (TB) | |||||||
| Number of units in IC | 1 | |||||||||
| IC(max) | 150 milliamps | 150 milliamps | 150 milliamps | 150 milliamps |