onsemi Single Bipolar Transistors KST05MTF

Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KST05MTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST05MTFTR-ND
Single Bipolar Transistors KST05MTFTR-ND
Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 500mA 100MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
 - KST05MTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
 - KST05MTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
60V 500mA 100MHz SOT-23 Bipolar Transistor
276-KST05MTF
60V 500mA 100MHz SOT-23 Bipolar Transistor 276-KST05MTF
NPN BJT Transistor, 60V, 500mA, 100MHz, SOT-23, Tape & Reel Product overview: KST05MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST05MTF can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 500mA, 100MHz, SOT-23, Tape & Reel Product overview: KST05MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 500mA, 100MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 500mA, 100MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST05MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST05MTF - 1051059-KST05MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST05MTF
1051059-KST05MTF
TRANSISTORS - Transistors (BJT) - Single - KST05MTF 1051059-KST05MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1051059-KST05MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 250mV @ 10mA, 100mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 50 @ 100mA, 1V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051059-KST05MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 10mA, 100mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 50 @ 100mA, 1V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST05MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST05MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST05MTF
TRANS NPN 60V 0.5A SOT23-3

TRANS NPN 60V 0.5A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number KST05MTFTR-ND KST05MTF 276-KST05MTF 1051059-KST05MTF KST05MTF
Product Name Single Bipolar Transistors 60V 500mA 100MHz SOT-23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KST05MTF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN NPN; NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 (TO-236) 2.90x1.30x1.00, 1.90P SOT3; SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
Unlock Full Specs
to access all available technical data