Bipolar (BJT) Transistor NPN 30V 3A 100MHz 10W Through Hole TO-220-3
TRANS NPN 30V 3A TO-220 Product overview: KSC1173YTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 3A, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 3A, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC1173YTU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070480-KSC1173YTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 800mV @ 200mA, 2A
Collector Cut-off Current(Max): 1μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 500mA, 2V
Maximum Power Dissipation: 10W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
TRANS NPN 30V 3A TO220-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | KSC1173YTU-ND | 276-KSC1173YTU | 070480-KSC1173YTU | KSC1173YTU |
| Product Name | Single Bipolar Transistors | 30V 3A TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSC1173YTU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 30 volts | 30 volts | ||
| VCBO | 30 volts |