onsemi 300V 200mA 80MHz Bipolar Transistor KSC2688YS

Description
NPN BJT 300V 200mA 80MHz TO-126 Transistor Product overview: KSC2688YS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, 80MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, 80MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688YS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
NPN BJT 300V 200mA 80MHz TO-126 Transistor Product overview: KSC2688YS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, 80MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, 80MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688YS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
300V 200mA 80MHz Bipolar Transistor
276-KSC2688YS
300V 200mA 80MHz Bipolar Transistor 276-KSC2688YS
NPN BJT 300V 200mA 80MHz TO-126 Transistor Product overview: KSC2688YS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, 80MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, 80MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688YS can be used for catalog matching and distributor lookup.

NPN BJT 300V 200mA 80MHz TO-126 Transistor Product overview: KSC2688YS from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 200mA, 80MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 300V, 200mA, 80MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2688YS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2688YS - 739124-KSC2688YS - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2688YS
739124-KSC2688YS
TRANSISTORS - Transistors (BJT) - Single - KSC2688YS 739124-KSC2688YS
Manufacturer: ON Semiconductor Win Source Part Number: 739124-KSC2688YS Packaging: Bulk Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 80MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-126 Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Package: TO-225AA, TO-126-3 Current - Collector (Ic) (Maximum): 200mA Voltage - Collector Emitter Breakdown (Maximum): 300V Current - Collector Cutoff (Maximum): 100μA (ICBO) Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Family Part Number: KSC2688 Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 1.5V at 5mA, 50mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 10V Maximum Power: 1.25W

Manufacturer: ON Semiconductor
Win Source Part Number: 739124-KSC2688YS
Packaging: Bulk
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 80MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-126
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Package: TO-225AA, TO-126-3
Current - Collector (Ic) (Maximum): 200mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Current - Collector Cutoff (Maximum): 100μA (ICBO)
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: KSC2688
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 1.5V at 5mA, 50mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 100 at 10mA, 10V
Maximum Power: 1.25W

Buy Now
Single Bipolar Transistors - KSC2688YS-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2688YS-ND
Single Bipolar Transistors KSC2688YS-ND
Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126

Bipolar (BJT) Transistor NPN 300V 200mA 80MHz 1.25W Through Hole TO-126

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2688YS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2688YS
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2688YS
TRANS NPN 300V 0.2A TO126

TRANS NPN 300V 0.2A TO126

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSC2688YS 739124-KSC2688YS KSC2688YS-ND KSC2688YS
Product Name 300V 200mA 80MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC2688YS Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
IC(max) 200 milliamps 200 milliamps
VCEO 300 volts 300 volts
VCBO 300 volts
fT 80 MHz
Unlock Full Specs
to access all available technical data