onsemi Single Bipolar Transistors KST5551MTF

Description
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 350mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KST5551MTFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KST5551MTFTR-ND
Single Bipolar Transistors KST5551MTFTR-ND
Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 350mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 160V 600mA 300MHz 350mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KST5551MTF - 002213-KST5551MTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KST5551MTF
002213-KST5551MTF
TRANSISTORS - Transistors (BJT) - Single - KST5551MTF 002213-KST5551MTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002213-KST5551MTF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 600mA VCEO Maximum Collector-Emitter Breakdown Voltage: 160V Max Vce (sat): 200mV @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 80 @ 10mA, 5V Maximum Power Dissipation: 350mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002213-KST5551MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 160V
Max Vce (sat): 200mV @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 80 @ 10mA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
 - KST5551MTF - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Singapore, Singapore
SMD 160V 600mA 300MHz Bipolar Transistor
276-KST5551MTF
SMD 160V 600mA 300MHz Bipolar Transistor 276-KST5551MTF
NPN BJT Transistor, 160V, 600mA, 300MHz, SOT-23, SMD Product overview: KST5551MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160V, 600mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 160V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST5551MTF can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 160V, 600mA, 300MHz, SOT-23, SMD Product overview: KST5551MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160V, 600mA, 300MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 160V, 600mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST5551MTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KST5551MTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KST5551MTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KST5551MTF
TRANS NPN 160V 0.6A SOT23-3

TRANS NPN 160V 0.6A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KST5551MTFTR-ND 002213-KST5551MTF KST5551MTF 276-KST5551MTF KST5551MTF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KST5551MTF SMD 160V 600mA 300MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3 SOT23; SOT-23-3
Packing Method Tape Reel; Tape & Reel Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 600 milliamps 600 milliamps
VCEO 160 volts 160 volts
Unlock Full Specs
to access all available technical data