onsemi Single Bipolar Transistors KSC2787YBU

Description
Bipolar (BJT) Transistor NPN 30V 50mA 300MHz 250mW Through Hole TO-92S
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 30V 50mA 300MHz 250mW Through Hole TO-92S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2787YBU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2787YBU-ND
Single Bipolar Transistors KSC2787YBU-ND
Bipolar (BJT) Transistor NPN 30V 50mA 300MHz 250mW Through Hole TO-92S

Bipolar (BJT) Transistor NPN 30V 50mA 300MHz 250mW Through Hole TO-92S

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2787YBU - 922522-KSC2787YBU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2787YBU
922522-KSC2787YBU
TRANSISTORS - Transistors (BJT) - Single - KSC2787YBU 922522-KSC2787YBU
Manufacturer: ON Semiconductor Win Source Part Number: 922522-KSC2787YBU Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 50 mA 300MHz 250 mW Through Hole TO-92S Package: Bulk Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Part Status: Obsolete Family Name: KSC2787 Categories: Discrete Semiconductor Products Case / Package: TO-92S ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075

Manufacturer: ON Semiconductor
Win Source Part Number: 922522-KSC2787YBU
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 50 mA 300MHz 250 mW Through Hole TO-92S
Package: Bulk
Package: TO-226-3, TO-92-3 Short Body
Mounting: Through Hole
Part Status: Obsolete
Family Name: KSC2787
Categories: Discrete Semiconductor Products
Case / Package: TO-92S
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2787YBU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2787YBU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2787YBU
TRANS NPN 30V 0.05A TO92S

TRANS NPN 30V 0.05A TO92S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number KSC2787YBU-ND 922522-KSC2787YBU KSC2787YBU
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2787YBU Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817K-16HR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
5 suppliers
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 974010-BCP54-16E6433 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3
IC(max) 1000 milliamps
View Details
3 suppliers
Bipolar Transistors - 1460568 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details