Bipolar (BJT) Transistor PNP 50V 50mA 40MHz 350mW Surface Mount SOT-23-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051076-KST5087MTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 40MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23-3
Maximum Current Collector: 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 1mA, 10mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 250 @ 100μA, 5V
Maximum Power Dissipation: 350mW
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs
Small Signal Bipolar Transistor, 0.05A, 50V, PNP
Small Signal Bipolar Transistor, 0.05A, 50V, PNP
PNP BJT Transistor, SOT-23, 50V, 50mA, 40MHz, 250hFE Product overview: KST5087MTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 50mA, 40MHz, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 50mA, 40MHz, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KST5087MTF can be used for catalog matching and distributor lookup.
TRANS PNP 50V 0.05A SOT23-3
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KST5087MTFTR-ND | 1051076-KST5087MTF | KST5087MTF | 276-KST5087MTF | KST5087MTF |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KST5087MTF | 50V 50mA 40MHz SOT-23 Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP; PNP | PNP | PNP | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23; SOT-23-3 | SOT23; SOT-23-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 50 milliamps | 50 milliamps |