Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778050-KSC5042FYDTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-220-3 Full Pack, Formed Leads
Power - Max: 6W
Transistor Type: NPN
Part Status: Obsolete(EOL)
Family Name: KSC5042F
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220F-3 (Y-Forming)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 900V
Vce Saturation (Maximum) @ Ib, Ic: 5V @ 4mA, 20mA
Current - Collector Cutoff (Maximum): 10μA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 30 @ 10mA, 5V
Alternative Parts (Cross-Reference): KSC5042F; KSC5042FTU;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 900V 100mA 6W Through Hole TO-220F-3 (Y-Forming)
TRANS NPN 900V 0.1A TO220F-3
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 778050-KSC5042FYDTU | KSC5042FYDTU-ND | KSC5042FYDTU |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - KSC5042FYDTU | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | |
| Package Type | TO-220; SOT3 | TO-220; TO-220-3 Full Pack, Formed Leads | |
| Packing Method | Tube; Tube | Tube; Tube | |
| IC(max) | 0.0100 milliamps | 100 milliamps |