NPN Darlington Transistor, 100V, 8A, DPAK, Surface Mount Product overview: KSH122TM from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100V, 8A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 100V, 8A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH122TM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051015-KSH122TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Power Management, Automotive
Quantity per package: 2,500
Bipolar (BJT) Transistor NPN - Darlington 100V 8A 1.75W Surface Mount D-Pak
TRANS NPN DARL 100V 8A DPAK
TRANS NPN DARL 100V 8A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-KSH122TM | 1051015-KSH122TM | KSH122TMTR-ND | KSH122TM | KSH122TM |
| Product Name | SMD 100V 8A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSH122TM | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN - Darlington | NPN | NPN - Darlington; NPN | |
| IC(max) | 8000 milliamps | 8000 milliamps | 8000 milliamps | ||
| VCEO | 100 volts | 100 volts | 100 volts | ||
| VCBO | 100 volts | ||||
| PD | 1750 milliwatts |