TRANS NPN DARL 100V 2A DPAK Product overview: KSH112TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH112TF can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778070-KSH112TF
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Mounting: SMD
Power - Max: 1.75W
Transistor Type: NPN - Darlington
Frequency - Transition: 25MHz
Part Status: Obsolete(EOL)
Family Name: KSH112
Categories: Discrete Semiconductor Products
Manufacturer Package: D-Pak
Current - Collector (Ic) (Maximum): 2A
Voltage - Collector Emitter Breakdown (Maximum): 100V
Vce Saturation (Maximum) @ Ib, Ic: 3V @ 40mA, 4A
Current - Collector Cutoff (Maximum): 20μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 1000 @ 2A, 3V
Alternative Parts (Cross-Reference): 2SD1980; 2SD1980TL; MJD112; MJD112T4;
Introduction Date: October 10, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs
Bipolar (BJT) Transistor NPN - Darlington 100V 2A 25MHz 1.75W Surface Mount D-Pak
TRANS NPN DARL 100V 2A DPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Darlington Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 276-KSH112TF | 778070-KSH112TF | KSH112TF-ND | KSH112TF |
| Product Name | 100V 2A DPAK Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSH112TF | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | |
| IC(max) | 2000 milliamps | 0.0200 milliamps | 2000 milliamps | |
| VCEO | 100 volts | 100 volts | ||
| VCBO | 100 volts |