onsemi 400V 2A DPAK Bipolar Transistor KSC3233DTF

Description
TRANS NPN 400V 2A DPAK Product overview: KSC3233DTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3233DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 400V 2A DPAK Product overview: KSC3233DTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3233DTF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 2A DPAK Bipolar Transistor
276-KSC3233DTF
400V 2A DPAK Bipolar Transistor 276-KSC3233DTF
TRANS NPN 400V 2A DPAK Product overview: KSC3233DTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3233DTF can be used for catalog matching and distributor lookup.

TRANS NPN 400V 2A DPAK Product overview: KSC3233DTF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 2A, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, 400V, 2A, DPAK, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC3233DTF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC3233DTF - 070498-KSC3233DTF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC3233DTF
070498-KSC3233DTF
TRANSISTORS - Transistors (BJT) - Single - KSC3233DTF 070498-KSC3233DTF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070498-KSC3233DTF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-252AA Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 400V Max Vce (sat): 1V @ 200mA, 1A Collector Cut-off Current(Max): 100μA (ICBO) Typical Gain (hFE) (Min): 8 @ 1A, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070498-KSC3233DTF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-252AA
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 400V
Max Vce (sat): 1V @ 200mA, 1A
Collector Cut-off Current(Max): 100μA (ICBO)
Typical Gain (hFE) (Min): 8 @ 1A, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - KSC3233DTF-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC3233DTF-ND
Single Bipolar Transistors KSC3233DTF-ND
Bipolar (BJT) Transistor NPN 400V 2A 1W Surface Mount TO-252AA

Bipolar (BJT) Transistor NPN 400V 2A 1W Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC3233DTF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC3233DTF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC3233DTF
TRANS NPN 400V 2A TO252AA

TRANS NPN 400V 2A TO252AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number 276-KSC3233DTF 070498-KSC3233DTF KSC3233DTF-ND KSC3233DTF
Product Name 400V 2A DPAK Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSC3233DTF Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN; NPN NPN
IC(max) 2000 milliamps 2000 milliamps
VCEO 400 volts 400 volts
VCBO 500 volts
Unlock Full Specs
to access all available technical data