onsemi Single Bipolar Transistors KSH127TF

Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 1.75W Surface Mount D-Pak
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 1.75W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSH127TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSH127TFTR-ND
Single Bipolar Transistors KSH127TFTR-ND
Bipolar (BJT) Transistor PNP - Darlington 100V 8A 1.75W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP - Darlington 100V 8A 1.75W Surface Mount D-Pak

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSH127TF - 1051016-KSH127TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSH127TF
1051016-KSH127TF
TRANSISTORS - Transistors (BJT) - Single - KSH127TF 1051016-KSH127TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1051016-KSH127TF Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Darlington Family Name: KSH127 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 8A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 4V @ 80mA, 8A Collector Cut-off Current(Max): 10μA Typical Gain (hFE) (Min): 1000 @ 4A, 4V Maximum Power Dissipation: 1.75W Alternative Parts (Cross-Reference): CJD127; CJD127 Lead Free; MJD127T4; KSH127; Introduction Date: October 10, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1051016-KSH127TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Darlington
Family Name: KSH127
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 8A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 4V @ 80mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 1000 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Alternative Parts (Cross-Reference): CJD127; CJD127 Lead Free; MJD127T4; KSH127;
Introduction Date: October 10, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSH127TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSH127TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSH127TF
TRANS PNP DARL 100V 8A DPAK

TRANS PNP DARL 100V 8A DPAK

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Darlington Transistors Bipolar RF Transistors
Product Number KSH127TFTR-ND 1051016-KSH127TF KSH127TF
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSH127TF Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP - Darlington
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak
VCEO 100 volts 100 volts
IC(max) 8000 milliamps 8000 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC818-40E6327-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1222893 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
20 V, 2 A PNP medium power transistors - BC69-25PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers