Bipolar (BJT) Transistor PNP - Darlington 80V 4A 40W Through Hole TO-126-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 778068-KSE702S
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 40W
Transistor Type: PNP - Darlington
Part Status: Obsolete(EOL)
Family Name: KSE702
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 4A
Voltage - Collector Emitter Breakdown (Maximum): 80V
Vce Saturation (Maximum) @ Ib, Ic: 2.5V @ 30mA, 1.5A
Current - Collector Cutoff (Maximum): 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 750 @ 1.5A, 3V
Alternative Parts (Cross-Reference): BD680A; MJE3312; BD680; 2N6036-BP;
Introduction Date: June 08, 2001
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TRANS PNP DARL 80V 4A TO126-3
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transistors | Darlington Transistors | Bipolar RF Transistors |
| Product Number | KSE702S-ND | 778068-KSE702S | KSE702S |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSE702S | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-225AA, TO-126-3 | SOT3 | |
| IC(max) | 0.1000 milliamps | 4000 milliamps |