Bipolar (BJT) Transistor NPN 60V 3A 30MHz 2W Through Hole TO-220F-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 113245-KSD1273PTSTU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 30MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220F
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 50mA, 2A
Collector Cut-off Current(Max): 100μA
Typical Gain (hFE) (Min): 800 @ 500mA, 4V
Maximum Power Dissipation: 2W
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 3A TO-220F Product overview: KSD1273PTSTU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSD1273PTSTU can be used for catalog matching and distributor lookup.
TRANS NPN 60V 3A TO220F-3
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | KSD1273PTSTU-ND | 113245-KSD1273PTSTU | 276-KSD1273PTSTU | KSD1273PTSTU |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSD1273PTSTU | 60V 3A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN | NPN | |
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3; TO-220F | ||
| IC(max) | 3000 milliamps | 3000 milliamps | ||
| VCEO | 60 volts | 60 volts | ||
| VCBO | 80 volts |