Bipolar (BJT) Transistor NPN 120V 50mA 110MHz 500mW Through Hole TO-92-3
TRANS NPN 120V 0.05A TO92-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC1845FBU-ND | KSC1845FBU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |