Bipolar (BJT) Transistor NPN 150V 1.5A 4MHz 25W Through Hole TO-220-3
TRANS NPN 150V 1.5A TO220-3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | KSC2073H1TU-ND | KSC2073H1TU |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN |