Shenzhen Shengyu Electronics Technology Limited Datasheets for Touch Switches and Tactile Switches
Touch switches and tactile switches operate by touching or pressing to make a connection. Touch switches are touch-operated devices that do not have moving parts. Tactile switches are electromechanical and provide tactile feedback.
Touch Switches and Tactile Switches: Learn more
| Product Name | Notes |
|---|---|
| FSM1LPS=ESD GND SMD TACT SWITCH | |
| FSM2JHX=6MM TACT SWITCH, HIGH TE | |
| FSM4JHX=6MM TACT SWITCH, HIGH TE | |
| FSM6JHX=6MM TACT SWITCH, HIGH TE | |
| FSM8JSMAATR=6MM TACT SW, SMT, T& | |
| FSMMSH=R/A TACT SWITCH, SMT W/OU | |
| FSMRA3JHX=R/A, TACT SW, 160 | |
| FSMRA6JHXA=R/A, TACT SW, 260 | |
| FSMRACDAA=R/A TACT SWITCH W/260 | |
| KEY SWITCH | |
| Keypad Switch, 1 Switches, SPST, | |
| LSH 6X6 SHORT TRAVEL SWITCH 4.3M | |
| LSH 6X6 SHORT TRAVEL SWITCH 8.00 | |
| MEC SWITCH BLUE LED | |
| SMT 4.5 X 4.5 MM TACT SWITCH, 26 | |
| SMT TACT SWITCH,SPECL PKG | |
| SWITCH TACT SPST 50MA 12V SMD | |
| SWITCH TACT SPST-NO 0.025A 50V | |
| SWITCH TACT SPST-NO 0.05A 100V | |
| SWITCH TACT SPST-NO 0.05A 24V | |
| SWITCH TACT SPST-NO 0.125A 48V | |
| SWITCH TACT SPST-NO 25MA 50V | |
| SWITCH TACTILE SPDT 0.025A 50V | |
| SWITCH TACTILE SPST-NO 0.02A 15V | |
| SWITCH TACTILE SPST-NO 0.05A 12V | |
| SWITCH TACTILE SPST-NO 0.05A 16V | |
| SWITCH TACTILE SPST-NO 0.05A 24V | |
| SWITCH TACTILE SPST-NO 0.05A 32V | |
| SWITCH TACTILE SPST-NO 0.05A 42V | |
| SWITCH TACTILE SPST-NO 0.1A 16V | |
| SWITCH TACTILE SPST-NO 0.1A 35V | |
| SWITCH TACTILE SPST-NO 0.1A 42V | |
| SWITCH TACTILE SPST-NO 0.25A 50V | |
| SWITCH TACTILE SPST-NO 12MA 24V | |
| SWITCH TACTILE SPST-NO 25MA 50V | |
| SWITCH TACTILE SPST-NO | |
| SWITCH TACTILE | |
| Switches | |
| TACT SWITCH , J-LEADS, T&R | |
| TACT SWITCH 12X12MM VERTICAL TYP | |
| TACT SWITCH 3.7X3.7MM VERTICAL T | |
| TACT,RTANG,SMT,SEALE D,GUID PIN, | |
| TACTILE SWITCH | |
| TOP, W/O BOSS | |
| WS-TASV TACT SWITCH IP67 | |
| WS-TASV TACT SWITCH WASHABLE |
| Next >> |