onsemi Single Bipolar Transistors KSC2785YTA

Description
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92S
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSC2785YTA-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2785YTA-ND
Single Bipolar Transistors KSC2785YTA-ND
Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92S

Bipolar (BJT) Transistor NPN 50V 150mA 300MHz 250mW Through Hole TO-92S

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2785YTA - 1193586-KSC2785YTA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2785YTA
1193586-KSC2785YTA
TRANSISTORS - Transistors (BJT) - Single - KSC2785YTA 1193586-KSC2785YTA
Manufacturer: ON Semiconductor Win Source Part Number: 1193586-KSC2785YTA Packaging: Tape & Box (TB) Mounting Style: Through Hole Transistor Type: NPN Frequency - Transition: 300MHz Categories: Discrete Semiconductor Products Supplier Device Package: TO-92S Status: Obsolete Temperature Range - Operating: 150°C Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-226-3, TO-92-3 Short Body Current - Collector (Ic) (Maximum): 150mA Voltage - Collector Emitter Breakdown (Maximum): 50V Current - Collector Cutoff (Maximum): 100nA (ICBO) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: KSC2785 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V Maximum Power: 250mW

Manufacturer: ON Semiconductor
Win Source Part Number: 1193586-KSC2785YTA
Packaging: Tape & Box (TB)
Mounting Style: Through Hole
Transistor Type: NPN
Frequency - Transition: 300MHz
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-92S
Status: Obsolete
Temperature Range - Operating: 150°C
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-226-3, TO-92-3 Short Body
Current - Collector (Ic) (Maximum): 150mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: KSC2785
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 300mV at 10mA, 100mA
DC Current Gain (hFE) (Minimum) at Ic, Vce: 120 at 1mA, 6V
Maximum Power: 250mW

Buy Now
Singapore, Singapore
50V 150mA 300MHz Bipolar Transistor
276-KSC2785YTA
50V 150mA 300MHz Bipolar Transistor 276-KSC2785YTA
NPN BJT 50V 150mA 300MHz TO-92S Transistor Product overview: KSC2785YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2785YTA can be used for catalog matching and distributor lookup.

NPN BJT 50V 150mA 300MHz TO-92S Transistor Product overview: KSC2785YTA from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 150mA, 300MHz. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 150mA, 300MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSC2785YTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2785YTA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2785YTA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2785YTA
TRANS NPN 50V 0.15A TO92S

TRANS NPN 50V 0.15A TO92S

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number KSC2785YTA-ND 1193586-KSC2785YTA 276-KSC2785YTA KSC2785YTA
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2785YTA 50V 150mA 300MHz Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN
Package Type TO-92; TO-226-3, TO-92-3 Short Body TO-92; SOT3
IC(max) 150 milliamps 150 milliamps
VCEO 50 volts 50 volts
VCBO 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-40R - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1660455 - RS Components, Ltd.
Specs
Polarity NPN
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details