onsemi Bipolar Transistors KSC2334YTU

Description
Transistor, Fairchild, KSC2334YTU
Request a Quote Datasheet
Description
Transistor, Fairchild, KSC2334YTU
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bipolar Transistors - 8064490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
8064490
Bipolar Transistors 8064490
Transistor, Fairchild, KSC2334YTU

Transistor, Fairchild, KSC2334YTU

Supplier's Site
Bipolar Transistors - 1662168 - RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
1662168
Bipolar Transistors 1662168
Transistor, Fairchild, KSC2334YTU

Transistor, Fairchild, KSC2334YTU

Supplier's Site
 - KSC2334YTU - Rochester Electronics
Newburyport, MA, United States
NPN Epitaxial Silicon Transistor

NPN Epitaxial Silicon Transistor

Supplier's Site Datasheet
Single Bipolar Transistors - KSC2334YTU-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSC2334YTU-ND
Single Bipolar Transistors KSC2334YTU-ND
Bipolar (BJT) Transistor NPN 100V 7A 1.5W Through Hole TO-220-3

Bipolar (BJT) Transistor NPN 100V 7A 1.5W Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSC2334YTU - 012589-KSC2334YTU - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSC2334YTU
012589-KSC2334YTU
TRANSISTORS - Transistors (BJT) - Single - KSC2334YTU 012589-KSC2334YTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 012589-KSC2334YTU Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: TO-220-3 Maximum Current Collector: 7A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 600mV @ 500mA, 5A Collector Cut-off Current(Max): 10μA (ICBO) Typical Gain (hFE) (Min): 120 @ 3A, 5V Maximum Power Dissipation: 1.5W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 012589-KSC2334YTU
Packaging: Tube/Rail
Mounting: Through Hole
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 600mV @ 500mA, 5A
Collector Cut-off Current(Max): 10μA (ICBO)
Typical Gain (hFE) (Min): 120 @ 3A, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
2087-KSC2334YTU
Bipolar Transistor 2087-KSC2334YTU
Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2334YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2334YTU can be used for catalog matching and distributor lookup.

Bipolar Transistors - BJT NPN Epitaxial Sil Product overview: KSC2334YTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC2334YTU can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSC2334YTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSC2334YTU
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSC2334YTU
TRANS NPN 100V 7A TO220-3

TRANS NPN 100V 7A TO220-3

Supplier's Site
Trans, Npn, 100V, 7A, 150Deg C, 40W Rohs Compliant Onsemi - 54AH9127 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 100V, 7A, 150Deg C, 40W Rohs Compliant Onsemi
54AH9127
Trans, Npn, 100V, 7A, 150Deg C, 40W Rohs Compliant Onsemi 54AH9127
TRANS, NPN, 100V, 7A, 150DEG C, 40W ROHS COMPLIANT: YES

TRANS, NPN, 100V, 7A, 150DEG C, 40W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSC2334YTU
Bipolar Transistors - BJT KSC2334YTU
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet
TRANS NPN 100V 7A TO-220 - 598-KSC2334YTU - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 100V 7A TO-220
598-KSC2334YTU
TRANS NPN 100V 7A TO-220 598-KSC2334YTU
TRANS NPN 100V 7A TO-220

TRANS NPN 100V 7A TO-220

Supplier's Site

Technical Specifications

  RS Components, Ltd. Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors
Product Number 8064490 KSC2334YTU KSC2334YTU-ND 012589-KSC2334YTU 2087-KSC2334YTU KSC2334YTU 54AH9127 KSC2334YTU 598-KSC2334YTU
Product Name Bipolar Transistors Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - KSC2334YTU Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 100V, 7A, 150Deg C, 40W Rohs Compliant Onsemi Bipolar Transistors - BJT TRANS NPN 100V 7A TO-220
Polarity NPN NPN NPN NPN; NPN NPN NPN NPN; NPN
Package Type TO-220; To-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220; SOT3; TO-220-3 Tube TO-3
Number of units in IC 1
Packing Method Tube; Tube Tube Tube; Tube
IC(max) 7000 milliamps 7000 milliamps
Unlock Full Specs
to access all available technical data