Bipolar Transistors - BJT NPN Si Transistor Epitaxial Product overview: KSC3503DSTU from Fairchild (onsemi) is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Bipolar (BJT). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2087-KSC3503DSTU can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 300V 100mA 150MHz 7W Through Hole TO-126-3
Transistor, Fairchild, KSC3503DSTU
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1193594-KSC3503DSTU
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-225AA, TO-126-3
Power - Max: 7W
Transistor Type: NPN
Frequency - Transition: 150MHz
Family Name: KSC3503D
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-126-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 300V
Vce Saturation (Maximum) @ Ib, Ic: 600mV @ 2mA, 20mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 40 @ 10mA, 10V
Alternative Parts (Cross-Reference): KSC3503DS;
Introduction Date: November 14, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1,920
300V 7W 40@10mA,10V 100mA NPN TO-126 Bipolar Transistors - BJT ROHS
TRANS NPN 300V 0.1A TO126-3
Bipolar Transistors - BJT NPN Si Transistor Epitaxial
TRANSISTOR, BIPOL, NPN, 300V, TO-225AA-3; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:300V; DC Collector Current:100mA; Power Dissipation Pd:7W; Transistor Mounting:Through Hole; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
TRANS NPN 300V 0.1A TO126-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 2087-KSC3503DSTU | KSC3503DSTUFS-ND | 8062750 | 1193594-KSC3503DSTU | KSC3503DSTU | KSC3503DSTU | KSC3503DSTU | 31Y2166 | KSC3503DSTU |
| Product Name | Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - KSC3503DSTU | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | Bipolar Transistors - BJT | Transistor, Bipol, Npn, 300V, To-225Aa-3; Transistor Polarity Onsemi | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN | NPN | NPN | NPN; NPN | NPN | ||
| Package Type | Tube | TO-225AA, TO-126-3 | To-126 | SOT3 | TO-225AA, TO-126-3 | TO-3 | |||
| Packing Method | Tube | Tube; Tube | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||||
| fT | 150 MHz | 150 MHz |