onsemi Single Bipolar Transistors KSH3055TF

Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount D-Pak
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount D-Pak
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - KSH3055TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
KSH3055TFTR-ND
Single Bipolar Transistors KSH3055TFTR-ND
Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount D-Pak

Bipolar (BJT) Transistor NPN 60V 10A 2MHz 1.75W Surface Mount D-Pak

Buy Now Datasheet
Singapore, Singapore
SMD 60V 10A 2MHz Bipolar Transistor
276-KSH3055TF
SMD 60V 10A 2MHz Bipolar Transistor 276-KSH3055TF
NPN BJT Transistor, 60V, 10A, 2MHz, DPAK, Surface Mount Product overview: KSH3055TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A, 2MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 10A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH3055TF can be used for catalog matching and distributor lookup.

NPN BJT Transistor, 60V, 10A, 2MHz, DPAK, Surface Mount Product overview: KSH3055TF from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 60V, 10A, 2MHz, DPAK. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, 60V, 10A, 2MHz, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSH3055TF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - KSH3055TF - 002177-KSH3055TF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - KSH3055TF
002177-KSH3055TF
TRANSISTORS - Transistors (BJT) - Single - KSH3055TF 002177-KSH3055TF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 002177-KSH3055TF Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 2MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: D-Pak Maximum Current Collector: 10A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 8V @ 3.3A, 10A Collector Cut-off Current(Max): 50μA Typical Gain (hFE) (Min): 20 @ 4A, 4V Maximum Power Dissipation: 1.75W Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 002177-KSH3055TF
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 2MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: D-Pak
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 8V @ 3.3A, 10A
Collector Cut-off Current(Max): 50μA
Typical Gain (hFE) (Min): 20 @ 4A, 4V
Maximum Power Dissipation: 1.75W
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
KSH3055TF
Bipolar Transistors - BJT KSH3055TF
Bipolar Transistors - BJT NPN Epitaxial Sil

Bipolar Transistors - BJT NPN Epitaxial Sil

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - KSH3055TF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
KSH3055TF
Discrete Semiconductor Products - Transistors - Bipolar (BJT) KSH3055TF
TRANS NPN 60V 10A DPAK

TRANS NPN 60V 10A DPAK

Supplier's Site
TRANS NPN 60V 10A DPAK - 598-KSH3055TF - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 10A DPAK
598-KSH3055TF
TRANS NPN 60V 10A DPAK 598-KSH3055TF
TRANS NPN 60V 10A DPAK

TRANS NPN 60V 10A DPAK

Supplier's Site
Transistor; Transistor Polarity Onsemi - 34C1060 - Newark, An Avnet Company
Chicago, IL, United States
Transistor; Transistor Polarity Onsemi
34C1060
Transistor; Transistor Polarity Onsemi 34C1060
TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:-; Product Range:- RoHS Compliant: Yes

TRANSISTOR; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:60V; DC Collector Current:10A; Power Dissipation Pd:1.75W; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Transition Frequency ft:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors
Product Number KSH3055TFTR-ND 276-KSH3055TF 002177-KSH3055TF KSH3055TF KSH3055TF 598-KSH3055TF 34C1060
Product Name Single Bipolar Transistors SMD 60V 10A 2MHz Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - KSH3055TF Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS NPN 60V 10A DPAK Transistor; Transistor Polarity Onsemi
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; D-Pak TO-3
IC(max) 10000 milliamps 10000 milliamps
VCEO 60 volts 60 volts
VCBO 70 volts
Unlock Full Specs
to access all available technical data