Bipolar (BJT) Transistor NPN 80V 10A 50MHz 1.67W Through Hole TO-220-3
NPN BJT 80V 10A 50W TO-220 Transistor Product overview: KSE44H11TU from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 10A, 50W, TO-220. Search-friendly keywords include transistor, BJT, switching, amplification, 80V, 10A, 50W, TO-220, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-KSE44H11TU can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205879-KSE44H11TU
Packaging: Tube/Rail
Mounting: Through Hole
Frequency - Transition: 50MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: TO-220-3
Maximum Current Collector: 10A
VCEO Maximum Collector-Emitter Breakdown Voltage: 80V
Max Vce (sat): 1V @ 400mA, 8A
Collector Cut-off Current(Max): 10μA
Typical Gain (hFE) (Min): 60 @ 2A, 1V
Maximum Power Dissipation: 1.67W
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
TRANS NPN 80V 10A TO220-3
TRANS NPN 80V 10A TO220-3
TRANS NPN 80V 10A TO-220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | KSE44H11TU-ND | 276-KSE44H11TU | 205879-KSE44H11TU | KSE44H11TU | KSE44H11TU | 598-KSE44H11TU |
| Product Name | Single Bipolar Transistors | 80V 10A 50W TO-220 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - KSE44H11TU | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | TRANS NPN 80V 10A TO-220 |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | NPN; NPN | |
| Package Type | TO-220; TO-220-3 | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | |||
| IC(max) | 10000 milliamps | 10000 milliamps | 10000 milliamps | |||
| VCEO | 80 volts | 80 volts | 80 volts | |||
| VCBO | 80 volts |